Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 120ohms 2% 100ppm
CCF-07 120 2% T-1 E36 E3
CCF-07 120 2% T-1 E36 E3
METAL FILM RESISTOR, 120 OHM, 500mW, 2%; Resistance:120ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 120 OHM, 500mW, 2%, FULL REEL; Resistance:120ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CCF07120RGKE36 | 56-CCF07120RGKE36TR-ND | 26R3981 | 29X2355 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Metal Film Resistor, 120 Ohm, 500Mw, 2%; Resistance Vishay | Metal Film Resistor, 120 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leaded |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |