Vishay Precision Group Through Hole Resistors CCF0710R0GKE36

Description
CCF-07 10 2% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 10 2% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF0710R0GKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0710R0GKE36TR-ND
Through Hole Resistors 56-CCF0710R0GKE36TR-ND
CCF-07 10 2% T-1 E36 E3

CCF-07 10 2% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF0710R0GKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0710R0GKE36CT-ND
Through Hole Resistors 56-CCF0710R0GKE36CT-ND
CCF-07 10 2% T-1 E36 E3

CCF-07 10 2% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF0710R0GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF0710R0GKE36
Vishay/DaleMetal Film Resistors - CCF0710R0GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10ohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10ohms 2% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 10 Ohm, 500Mw, 2%; Resistance Vishay - 26R3979 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 500Mw, 2%; Resistance Vishay
26R3979
Metal Film Resistor, 10 Ohm, 500Mw, 2%; Resistance Vishay 26R3979
METAL FILM RESISTOR, 10 OHM, 500mW, 2%; Resistance:10ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 500mW, 2%; Resistance:10ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay - 29X2353 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay
29X2353
Metal Film Resistor, 10 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay 29X2353
METAL FILM RESISTOR, 10 OHM, 500mW, 2%, FULL REEL; Resistance:10ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 500mW, 2%, FULL REEL; Resistance:10ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF0710R0GKE36TR-ND CCF0710R0GKE36 26R3979
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 10 Ohm, 500Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details