Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF0710K0JKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10Kohms 5% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10Kohms 5% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF0710K0JKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF0710K0JKE36
Vishay/DaleMetal Film Resistors - CCF0710K0JKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10Kohms 5% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10Kohms 5% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2051-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2051-2-ND
Through Hole Resistors 749-2051-2-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2051-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2051-1-ND
Through Hole Resistors 749-2051-1-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 500Mw, 5%; Resistance Vishay - 71M0989 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 5%; Resistance Vishay
71M0989
Metal Film Resistor, 10Kohm, 500Mw, 5%; Resistance Vishay 71M0989
METAL FILM RESISTOR, 10KOHM, 500mW, 5%; Resistance:10kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 5%; Resistance:10kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10Kohm, 500Mw, 5%, Full Reel; Resistance Vishay - 71M0990 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 5%, Full Reel; Resistance Vishay
71M0990
Metal Film Resistor, 10Kohm, 500Mw, 5%, Full Reel; Resistance Vishay 71M0990
METAL FILM RESISTOR, 10KOHM, 500mW, 5%, FULL REEL; Resistance:10kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 5%, FULL REEL; Resistance:10kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF0710K0JKE36 749-2051-2-ND 71M0989
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 10Kohm, 500Mw, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers