Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF0710K0GKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10Kohms 2% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10Kohms 2% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF0710K0GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF0710K0GKE36
Vishay/DaleMetal Film Resistors - CCF0710K0GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10Kohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10Kohms 2% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2050-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2050-2-ND
Through Hole Resistors 749-2050-2-ND
10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2050-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2050-1-ND
Through Hole Resistors 749-2050-1-ND
10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 500Mw, 2%, Full Reel; Resistance Vishay - 71M0988 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 2%, Full Reel; Resistance Vishay
71M0988
Metal Film Resistor, 10Kohm, 500Mw, 2%, Full Reel; Resistance Vishay 71M0988
METAL FILM RESISTOR, 10KOHM, 500mW, 2%, FULL REEL; Resistance:10kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 2%, FULL REEL; Resistance:10kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10Kohm, 500Mw, 2%; Resistance Vishay - 71M0987 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 2%; Resistance Vishay
71M0987
Metal Film Resistor, 10Kohm, 500Mw, 2%; Resistance Vishay 71M0987
METAL FILM RESISTOR, 10KOHM, 500mW, 2%; Resistance:10kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 2%; Resistance:10kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF0710K0GKE36 749-2050-2-ND 71M0988
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 10Kohm, 500Mw, 2%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details