Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF07100RGKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100ohms 2% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100ohms 2% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF07100RGKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07100RGKE36
Vishay/DaleMetal Film Resistors - CCF07100RGKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100ohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100ohms 2% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2049-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2049-1-ND
Through Hole Resistors 749-2049-1-ND
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2049-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2049-2-ND
Through Hole Resistors 749-2049-2-ND
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 500Mw, 2%; Resistance Vishay - 26R3980 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 500Mw, 2%; Resistance Vishay
26R3980
Metal Film Resistor, 100 Ohm, 500Mw, 2%; Resistance Vishay 26R3980
METAL FILM RESISTOR, 100 OHM, 500mW, 2%; Resistance:100ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 500mW, 2%; Resistance:100ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 100 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay - 29X2354 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay
29X2354
Metal Film Resistor, 100 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay 29X2354
METAL FILM RESISTOR, 100 OHM, 500mW, 2%, FULL REEL; Resistance:100ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 500mW, 2%, FULL REEL; Resistance:100ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CCF07100RGKE36 749-2049-1-ND 26R3980 29X2354
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 100 Ohm, 500Mw, 2%; Resistance Vishay Metal Film Resistor, 100 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details