Vishay Precision Group Through Hole Resistors CCF07100KJKE36

Description
CCF-07 100K 5% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 100K 5% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF07100KJKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07100KJKE36TR-ND
Through Hole Resistors 56-CCF07100KJKE36TR-ND
CCF-07 100K 5% T-1 E36 E3

CCF-07 100K 5% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF07100KJKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07100KJKE36CT-ND
Through Hole Resistors 56-CCF07100KJKE36CT-ND
CCF-07 100K 5% T-1 E36 E3

CCF-07 100K 5% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF07100KJKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07100KJKE36
Vishay/DaleMetal Film Resistors - CCF07100KJKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 5% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 5% 100ppm

Supplier's Site
Metal Film Resistor, 100Kohm, 500Mw, 5%, Full Reel; Resistance Vishay - 71M0994 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 500Mw, 5%, Full Reel; Resistance Vishay
71M0994
Metal Film Resistor, 100Kohm, 500Mw, 5%, Full Reel; Resistance Vishay 71M0994
METAL FILM RESISTOR, 100KOHM, 500mW, 5%, FULL REEL; Resistance:100kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Flame Proof RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 500mW, 5%, FULL REEL; Resistance:100kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Flame Proof RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF07100KJKE36TR-ND CCF07100KJKE36 71M0994
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 100Kohm, 500Mw, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details