Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF07100KGKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 2% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 2% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF07100KGKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07100KGKE36
Vishay/DaleMetal Film Resistors - CCF07100KGKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 2% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100Kohms 2% 100ppm

Supplier's Site
Through Hole Resistors - 749-2048-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2048-1-ND
Through Hole Resistors 749-2048-1-ND
100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2048-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2048-2-ND
Through Hole Resistors 749-2048-2-ND
100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100Kohm, 500Mw, 2%; Resistance Vishay - 71M0992 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 500Mw, 2%; Resistance Vishay
71M0992
Metal Film Resistor, 100Kohm, 500Mw, 2%; Resistance Vishay 71M0992
METAL FILM RESISTOR, 100KOHM, 500mW, 2%; Resistance:100kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 500mW, 2%; Resistance:100kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 100Kohm, 500Mw, 2%; Resistance Vishay - 71M0991 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 500Mw, 2%; Resistance Vishay
71M0991
Metal Film Resistor, 100Kohm, 500Mw, 2%; Resistance Vishay 71M0991
METAL FILM RESISTOR, 100KOHM, 500mW, 2%; Resistance:100kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 500mW, 2%; Resistance:100kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF07100KGKE36 749-2048-1-ND 71M0992
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 100Kohm, 500Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details