VISHAY PRECISION GROUP
CCF029R10JKR36 -- CCF-2 9.1 5% T-1 R36 VISHAY
Vishay Precision Group
Ccf-2 9.1 5% T-1 R36 Vishay
CCF029R10JKR36
Description
CCF-2 9.1 5% T-1 R36
Description
CCF-2 9.1 5% T-1 R36
Suppliers
Ccf-2 9.1 5% T-1 R36 Vishay
47P0972
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
47P0972 |
|
Product Name
|
Ccf-2 9.1 5% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
10000 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0100 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers