VISHAY PRECISION GROUP
CCF029R10JKE36 -- CCF-2 9.1 5% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 9.1 5% T-1 E36 E3 Vishay
CCF029R10JKE36
Description
CCF-2 9.1 5% T-1 e36 E3
Description
CCF-2 9.1 5% T-1 e36 E3
Suppliers
Ccf-2 9.1 5% T-1 E36 E3 Vishay
47P0971
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
47P0971 |
|
Product Name
|
Ccf-2 9.1 5% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Technology / Construction
Silicone
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details