Vishay Precision Group Ccf-2 9.53K 1% T-1 R36 Vishay CCF029K53FKR36

Description
CCF-2 9.53K 1% T-1 R36
Description
CCF-2 9.53K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 9.53K 1% T-1 R36 Vishay - 67P5025 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 9.53K 1% T-1 R36 Vishay
67P5025
Ccf-2 9.53K 1% T-1 R36 Vishay 67P5025
CCF-2 9.53K 1% T-1 R36

CCF-2 9.53K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5025
Product Name Ccf-2 9.53K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details