Vishay Precision Group Ccf-2 91 5% T-1 R36 Vishay CCF0291R0JKR36

Description
CCF-2 91 5% T-1 R36
Description
CCF-2 91 5% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 91 5% T-1 R36 Vishay - 47P0973 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 91 5% T-1 R36 Vishay
47P0973
Ccf-2 91 5% T-1 R36 Vishay 47P0973
CCF-2 91 5% T-1 R36

CCF-2 91 5% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0973
Product Name Ccf-2 91 5% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers