Vishay Precision Group Ccf-2 90.9 1% T-1 R36 Vishay CCF0290R9FKR36

Description
CCF-2 90.9 1% T-1 R36
Description
CCF-2 90.9 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 90.9 1% T-1 R36 Vishay - 67P5029 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 90.9 1% T-1 R36 Vishay
67P5029
Ccf-2 90.9 1% T-1 R36 Vishay 67P5029
CCF-2 90.9 1% T-1 R36

CCF-2 90.9 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5029
Product Name Ccf-2 90.9 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details