Vishay Precision Group Ccf-2 8.2 5% T-1 R36 Vishay CCF028R20JKR36

Description
CCF-2 8.2 5% T-1 R36
Description
CCF-2 8.2 5% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 8.2 5% T-1 R36 Vishay - 47P0967 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 8.2 5% T-1 R36 Vishay
47P0967
Ccf-2 8.2 5% T-1 R36 Vishay 47P0967
CCF-2 8.2 5% T-1 R36

CCF-2 8.2 5% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0967
Product Name Ccf-2 8.2 5% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details