Vishay Precision Group Ccf-2 8.66K 1% T-1 R36 Vishay CCF028K66FKR36

Description
CCF-2 8.66K 1% T-1 R36
Description
CCF-2 8.66K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 8.66K 1% T-1 R36 Vishay - 67P5015 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 8.66K 1% T-1 R36 Vishay
67P5015
Ccf-2 8.66K 1% T-1 R36 Vishay 67P5015
CCF-2 8.66K 1% T-1 R36

CCF-2 8.66K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5015
Product Name Ccf-2 8.66K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details