Vishay Precision Group Ccf-2 84.5K 1% T-1 R36 Vishay CCF0284K5FKR36

Description
CCF-2 84.5K 1% T-1 R36
Description
CCF-2 84.5K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 84.5K 1% T-1 R36 Vishay - 67P5021 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 84.5K 1% T-1 R36 Vishay
67P5021
Ccf-2 84.5K 1% T-1 R36 Vishay 67P5021
CCF-2 84.5K 1% T-1 R36

CCF-2 84.5K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5021
Product Name Ccf-2 84.5K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details