Vishay Precision Group Ccf-2 7.68K 1% T-1 R36 Vishay CCF027K68FKR36

Description
CCF-2 7.68K 1% T-1 R36
Description
CCF-2 7.68K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 7.68K 1% T-1 R36 Vishay - 67P5002 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 7.68K 1% T-1 R36 Vishay
67P5002
Ccf-2 7.68K 1% T-1 R36 Vishay 67P5002
CCF-2 7.68K 1% T-1 R36

CCF-2 7.68K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5002
Product Name Ccf-2 7.68K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details