Vishay Precision Group Ccf-2 715 1% T-1 R36 Vishay CCF02715RFKR36

Description
CCF-2 715 1% T-1 R36
Description
CCF-2 715 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 715 1% T-1 R36 Vishay - 67P5007 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 715 1% T-1 R36 Vishay
67P5007
Ccf-2 715 1% T-1 R36 Vishay 67P5007
CCF-2 715 1% T-1 R36

CCF-2 715 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5007
Product Name Ccf-2 715 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details