Vishay Precision Group Ccf-2 6.8 5% T-1 E36 E3 Vishay CCF026R80JKE36

Description
CCF-2 6.8 5% T-1 e36 E3
Description
CCF-2 6.8 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 6.8 5% T-1 E36 E3 Vishay - 47P0955 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 6.8 5% T-1 E36 E3 Vishay
47P0955
Ccf-2 6.8 5% T-1 E36 E3 Vishay 47P0955
CCF-2 6.8 5% T-1 e36 E3

CCF-2 6.8 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0955
Product Name Ccf-2 6.8 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details