VISHAY PRECISION GROUP
CCF026K81FKR36 -- CCF-2 6.81K 1% T-1 R36 VISHAY
Vishay Precision Group
Ccf-2 6.81K 1% T-1 R36 Vishay
CCF026K81FKR36
Description
CCF-2 6.81K 1% T-1 R36
Description
CCF-2 6.81K 1% T-1 R36
Suppliers
Ccf-2 6.81K 1% T-1 R36 Vishay
67P4984
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4984 |
|
Product Name
|
Ccf-2 6.81K 1% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details