Vishay Precision Group Ccf-2 6.8K 5% T-1 E36 E3 Vishay CCF026K80JKE36

Description
CCF-2 6.8K 5% T-1 e36 E3
Description
CCF-2 6.8K 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 6.8K 5% T-1 E36 E3 Vishay - 47P0954 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 6.8K 5% T-1 E36 E3 Vishay
47P0954
Ccf-2 6.8K 5% T-1 E36 E3 Vishay 47P0954
CCF-2 6.8K 5% T-1 e36 E3

CCF-2 6.8K 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0954
Product Name Ccf-2 6.8K 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers