Vishay Precision Group Ccf-2 6.19K 1% T-1 E36 E3 Vishay CCF026K19FKE36

Description
CCF-2 6.19K 1% T-1 e36 E3
Description
CCF-2 6.19K 1% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 6.19K 1% T-1 E36 E3 Vishay - 67P4978 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 6.19K 1% T-1 E36 E3 Vishay
67P4978
Ccf-2 6.19K 1% T-1 E36 E3 Vishay 67P4978
CCF-2 6.19K 1% T-1 e36 E3

CCF-2 6.19K 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4978
Product Name Ccf-2 6.19K 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details