Vishay Precision Group Ccf-2 68.1 1% T-1 R36 Vishay CCF0268R1FKR36

Description
CCF-2 68.1 1% T-1 R36
Description
CCF-2 68.1 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 68.1 1% T-1 R36 Vishay - 67P4994 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 68.1 1% T-1 R36 Vishay
67P4994
Ccf-2 68.1 1% T-1 R36 Vishay 67P4994
CCF-2 68.1 1% T-1 R36

CCF-2 68.1 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4994
Product Name Ccf-2 68.1 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details