Vishay Precision Group Ccf-2 68 5% T-1 E36 E3 Vishay CCF0268R0JKE36

Description
CCF-2 68 5% T-1 e36 E3
Description
CCF-2 68 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 68 5% T-1 E36 E3 Vishay - 47P0959 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 68 5% T-1 E36 E3 Vishay
47P0959
Ccf-2 68 5% T-1 E36 E3 Vishay 47P0959
CCF-2 68 5% T-1 e36 E3

CCF-2 68 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0959
Product Name Ccf-2 68 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details