Vishay Precision Group Ccf-2 620 5% T-1 R36 Vishay CCF02620RJKR36

Description
CCF-2 620 5% T-1 R36
Description
CCF-2 620 5% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 620 5% T-1 R36 Vishay - 47P0958 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 620 5% T-1 R36 Vishay
47P0958
Ccf-2 620 5% T-1 R36 Vishay 47P0958
CCF-2 620 5% T-1 R36

CCF-2 620 5% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0958
Product Name Ccf-2 620 5% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers