Vishay Precision Group Ccf-2 619 1% T-1 E36 E3 Vishay CCF02619RFKE36

Description
CCF-2 619 1% T-1 E36 e3
Description
CCF-2 619 1% T-1 E36 e3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 619 1% T-1 E36 E3 Vishay - 67P4987 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 619 1% T-1 E36 E3 Vishay
67P4987
Ccf-2 619 1% T-1 E36 E3 Vishay 67P4987
CCF-2 619 1% T-1 E36 e3

CCF-2 619 1% T-1 E36 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4987
Product Name Ccf-2 619 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers