Vishay Precision Group Ccf-2 5.76 1% T-1 R36 Vishay CCF025R76FKR36

Description
CCF-2 5.76 1% T-1 R36
Description
CCF-2 5.76 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 5.76 1% T-1 R36 Vishay - 67P4958 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 5.76 1% T-1 R36 Vishay
67P4958
Ccf-2 5.76 1% T-1 R36 Vishay 67P4958
CCF-2 5.76 1% T-1 R36

CCF-2 5.76 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4958
Product Name Ccf-2 5.76 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details