Vishay Precision Group Ccf-2 5.11 1% T-1 R36 Vishay CCF025R11FKR36

Description
CCF-2 5.11 1% T-1 R36
Description
CCF-2 5.11 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 5.11 1% T-1 R36 Vishay - 67P4957 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 5.11 1% T-1 R36 Vishay
67P4957
Ccf-2 5.11 1% T-1 R36 Vishay 67P4957
CCF-2 5.11 1% T-1 R36

CCF-2 5.11 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4957
Product Name Ccf-2 5.11 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details