Vishay Precision Group Ccf-2 5.11 1% T-1 E36 E3 Vishay CCF025R11FKE36

Description
CCF-2 5.11 1% T-1 e36 E3
Description
CCF-2 5.11 1% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 5.11 1% T-1 E36 E3 Vishay - 67P4956 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 5.11 1% T-1 E36 E3 Vishay
67P4956
Ccf-2 5.11 1% T-1 E36 E3 Vishay 67P4956
CCF-2 5.11 1% T-1 e36 E3

CCF-2 5.11 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4956
Product Name Ccf-2 5.11 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details