Vishay Precision Group Ccf-2 5.6K 5% T-1 R36 Vishay CCF025K60JKR36

Description
CCF-2 5.6K 5% T-1 R36
Description
CCF-2 5.6K 5% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 5.6K 5% T-1 R36 Vishay - 47P0941 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 5.6K 5% T-1 R36 Vishay
47P0941
Ccf-2 5.6K 5% T-1 R36 Vishay 47P0941
CCF-2 5.6K 5% T-1 R36

CCF-2 5.6K 5% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0941
Product Name Ccf-2 5.6K 5% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details