Vishay Precision Group Ccf-2 5.6K 5% T-1 E36 E3 Vishay CCF025K60JKE36

Description
CCF-2 5.6K 5% T-1 e36 E3
Description
CCF-2 5.6K 5% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 5.6K 5% T-1 E36 E3 Vishay - 47P0940 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 5.6K 5% T-1 E36 E3 Vishay
47P0940
Ccf-2 5.6K 5% T-1 E36 E3 Vishay 47P0940
CCF-2 5.6K 5% T-1 e36 E3

CCF-2 5.6K 5% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0940
Product Name Ccf-2 5.6K 5% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details