VISHAY PRECISION GROUP
CCF025K23FKR36 -- CCF-2 5.23K 1% T-1 R36 VISHAY
Vishay Precision Group
Ccf-2 5.23K 1% T-1 R36 Vishay
CCF025K23FKR36
Description
CCF-2 5.23K 1% T-1 R36
Description
CCF-2 5.23K 1% T-1 R36
Suppliers
Ccf-2 5.23K 1% T-1 R36 Vishay
67P4953
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4953 |
|
Product Name
|
Ccf-2 5.23K 1% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
11.3 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
3.30E6 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details