VISHAY PRECISION GROUP
CCF0256R0JKE36 -- CCF-2 56 5% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 56 5% T-1 E36 E3 Vishay
CCF0256R0JKE36
Description
CCF-2 56 5% T-1 E36 e3
Description
CCF-2 56 5% T-1 E36 e3
Suppliers
Ccf-2 56 5% T-1 E36 E3 Vishay
47P0952
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
47P0952 |
|
Product Name
|
Ccf-2 56 5% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10000 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details