VISHAY PRECISION GROUP
CCF02560RJKE36 -- CCF-2 560 5% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 560 5% T-1 E36 E3 Vishay
CCF02560RJKE36
Description
CCF-2 560 5% T-1 E36 e3
Description
CCF-2 560 5% T-1 E36 e3
Suppliers
Ccf-2 560 5% T-1 E36 E3 Vishay
67P4972
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4972 |
|
Product Name
|
Ccf-2 560 5% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
100 ohms
View Details
2 suppliers
Category / Application
Braking Resistor
Technology / Construction
Ceramic Composition; Ceramic, wire wound
Mounting / Packaging
Screw Terminals; Metal housed
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
1.00E-3 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details