Vishay Precision Group Ccf-2 560K 5% T-1 R36 Vishay CCF02560KJKR36

Description
CCF-2 560K 5% T-1 R36
Description
CCF-2 560K 5% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 560K 5% T-1 R36 Vishay - 67P4971 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 560K 5% T-1 R36 Vishay
67P4971
Ccf-2 560K 5% T-1 R36 Vishay 67P4971
CCF-2 560K 5% T-1 R36

CCF-2 560K 5% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4971
Product Name Ccf-2 560K 5% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers