Vishay Precision Group Ccf-2 51.1 1% T-1 E36 E3 Vishay CCF0251R1FKE36

Description
CCF-2 51.1 1% T-1 e36 E3
Description
CCF-2 51.1 1% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 51.1 1% T-1 E36 E3 Vishay - 67P4960 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 51.1 1% T-1 E36 E3 Vishay
67P4960
Ccf-2 51.1 1% T-1 E36 E3 Vishay 67P4960
CCF-2 51.1 1% T-1 e36 E3

CCF-2 51.1 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4960
Product Name Ccf-2 51.1 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details