Vishay Intertechnology, Inc. Res Metal Film 51 Ohm 5% 2W AXL Thru-Hole T/R CCF0251R0J0R36

Description
Res Metal Film 51 Ohm 5% 2W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 51 Ohm 5% 2W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 51 Ohm 5% 2W AXL Thru-Hole T/R - CCF0251R0J0R36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 51 Ohm 5% 2W AXL Thru-Hole T/R
CCF0251R0J0R36
Res Metal Film 51 Ohm 5% 2W AXL Thru-Hole T/R CCF0251R0J0R36
Res Metal Film 51 Ohm 5% 2W AXL Thru-Hole T/R

Res Metal Film 51 Ohm 5% 2W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF0251R0J0R36
Product Name Res Metal Film 51 Ohm 5% 2W AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details