Vishay Precision Group Ccf-2 51K 5% T-1 R36 Vishay CCF0251K0JKR36

Description
CCF-2 51K 5% T-1 R36
Description
CCF-2 51K 5% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 51K 5% T-1 R36 Vishay - 47P0946 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 51K 5% T-1 R36 Vishay
47P0946
Ccf-2 51K 5% T-1 R36 Vishay 47P0946
CCF-2 51K 5% T-1 R36

CCF-2 51K 5% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P0946
Product Name Ccf-2 51K 5% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details