Vishay Precision Group Ccf-2 511 1% T-1 E36 E3 Vishay CCF02511RFKE36

Description
CCF-2 511 1% T-1 e36 E3
Description
CCF-2 511 1% T-1 e36 E3

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 511 1% T-1 E36 E3 Vishay - 67P4962 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 511 1% T-1 E36 E3 Vishay
67P4962
Ccf-2 511 1% T-1 E36 E3 Vishay 67P4962
CCF-2 511 1% T-1 e36 E3

CCF-2 511 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4962
Product Name Ccf-2 511 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details