Vishay Precision Group Through Hole Metal Film Resistor, Ccf02 Series, 5 Ohm, 2 W, 1%, 350 V, Axial Leaded Vishay CCF024R99FKE36

Description
Through Hole Metal Film Resistor, CCF02 Series, 5 ohm, 2 W, - 1%, 350 V, Axial Leaded
Datasheet
Description
Through Hole Metal Film Resistor, CCF02 Series, 5 ohm, 2 W, - 1%, 350 V, Axial Leaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Ccf02 Series, 5 Ohm, 2 W, 1%, 350 V, Axial Leaded Vishay - 67P4926 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Ccf02 Series, 5 Ohm, 2 W, 1%, 350 V, Axial Leaded Vishay
67P4926
Through Hole Metal Film Resistor, Ccf02 Series, 5 Ohm, 2 W, 1%, 350 V, Axial Leaded Vishay 67P4926
Through Hole Metal Film Resistor, CCF02 Series, 5 ohm, 2 W, - 1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, CCF02 Series, 5 ohm, 2 W, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Ccf02 Series, 5 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 52X5876 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Ccf02 Series, 5 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
52X5876
Through Hole Metal Film Resistor, Ccf02 Series, 5 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 52X5876
Through Hole Metal Film Resistor, CCF02 Series, 5 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CCF02 Series, 5 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67P4926 52X5876
Product Name Through Hole Metal Film Resistor, Ccf02 Series, 5 Ohm, 2 W, 1%, 350 V, Axial Leaded Vishay Through Hole Metal Film Resistor, Ccf02 Series, 5 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers