Vishay Precision Group Through Hole Metal Film Resistor, Ccf02 Series, 50 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay CCF0249R9FKE36

Description
Through Hole Metal Film Resistor, CCF02 Series, 50 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, CCF02 Series, 50 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Ccf02 Series, 50 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 52X5878 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Ccf02 Series, 50 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
52X5878
Through Hole Metal Film Resistor, Ccf02 Series, 50 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 52X5878
Through Hole Metal Film Resistor, CCF02 Series, 50 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CCF02 Series, 50 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Ccf02 Series, 50 Ohm, 2 W, 1%, 350 V, Axial Leaded Vishay - 67P4948 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Ccf02 Series, 50 Ohm, 2 W, 1%, 350 V, Axial Leaded Vishay
67P4948
Through Hole Metal Film Resistor, Ccf02 Series, 50 Ohm, 2 W, 1%, 350 V, Axial Leaded Vishay 67P4948
Through Hole Metal Film Resistor, CCF02 Series, 50 ohm, 2 W, - 1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, CCF02 Series, 50 ohm, 2 W, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52X5878 67P4948
Product Name Through Hole Metal Film Resistor, Ccf02 Series, 50 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay Through Hole Metal Film Resistor, Ccf02 Series, 50 Ohm, 2 W, 1%, 350 V, Axial Leaded Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details