Vishay Precision Group Through Hole Metal Film Resistor, Ccf02 Series, 50 Kohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay CCF0249K9FKE36

Description
Through Hole Metal Film Resistor, CCF02 Series, 50 kohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, CCF02 Series, 50 kohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Ccf02 Series, 50 Kohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 52X5877 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Ccf02 Series, 50 Kohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
52X5877
Through Hole Metal Film Resistor, Ccf02 Series, 50 Kohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 52X5877
Through Hole Metal Film Resistor, CCF02 Series, 50 kohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CCF02 Series, 50 kohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52X5877
Product Name Through Hole Metal Film Resistor, Ccf02 Series, 50 Kohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details