Vishay Precision Group Through Hole Metal Film Resistor, Ccf02 Series, 500 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay CCF02499RFKE36

Description
Through Hole Metal Film Resistor, CCF02 Series, 500 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, CCF02 Series, 500 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Ccf02 Series, 500 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 52X5880 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Ccf02 Series, 500 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
52X5880
Through Hole Metal Film Resistor, Ccf02 Series, 500 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 52X5880
Through Hole Metal Film Resistor, CCF02 Series, 500 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CCF02 Series, 500 ohm, 2 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52X5880
Product Name Through Hole Metal Film Resistor, Ccf02 Series, 500 Ohm, 2 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details