Vishay Precision Group Metal Film Resistor, 47Kohm, 2W, 5%, Full Reel; Resistance Vishay CCF0247K0JKE36

Description
METAL FILM RESISTOR, 47KOHM, 2W, 5%, FULL REEL; Resistance:47kohm; Product Range:CCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 47KOHM, 2W, 5%, FULL REEL; Resistance:47kohm; Product Range:CCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 47Kohm, 2W, 5%, Full Reel; Resistance Vishay - 71M0979 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 2W, 5%, Full Reel; Resistance Vishay
71M0979
Metal Film Resistor, 47Kohm, 2W, 5%, Full Reel; Resistance Vishay 71M0979
METAL FILM RESISTOR, 47KOHM, 2W, 5%, FULL REEL; Resistance:47kohm; Product Range:CCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47KOHM, 2W, 5%, FULL REEL; Resistance:47kohm; Product Range:CCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 47Kohm, 2W, 5%; Resistance Vishay - 71M0978 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 2W, 5%; Resistance Vishay
71M0978
Metal Film Resistor, 47Kohm, 2W, 5%; Resistance Vishay 71M0978
METAL FILM RESISTOR, 47KOHM, 2W, 5%; Resistance:47kohm; Product Range:CCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 47KOHM, 2W, 5%; Resistance:47kohm; Product Range:CCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71M0979
Product Name Metal Film Resistor, 47Kohm, 2W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details