Vishay Precision Group Metal Film Resistors - CCF02470RJKE36

Description
Metal Film Resistors - Through Hole 2watts 47ohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 47ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF02470RJKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF02470RJKE36
Metal Film Resistors - CCF02470RJKE36
Metal Film Resistors - Through Hole 2watts 47ohms 5%

Metal Film Resistors - Through Hole 2watts 47ohms 5%

Supplier's Site
Metal Film Resistor, 470 Ohm, 2W, 5%; Resistance Vishay - 47P0938 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 2W, 5%; Resistance Vishay
47P0938
Metal Film Resistor, 470 Ohm, 2W, 5%; Resistance Vishay 47P0938
METAL FILM RESISTOR, 470 OHM, 2W, 5%; Resistance:470ohm; Product Range:CCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 2W, 5%; Resistance:470ohm; Product Range:CCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 470 Ohm, 2W, 5%, Full Reel; Resistance Vishay - 83R8056 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 470 Ohm, 2W, 5%, Full Reel; Resistance Vishay
83R8056
Resistor, Metal Film, 470 Ohm, 2W, 5%, Full Reel; Resistance Vishay 83R8056
RESISTOR, METAL FILM, 470 OHM, 2W, 5%, FULL REEL; Resistance:470ohm; Product Range:CCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 470 OHM, 2W, 5%, FULL REEL; Resistance:470ohm; Product Range:CCF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF02470RJKE36 47P0938 83R8056
Product Name Metal Film Resistors - Metal Film Resistor, 470 Ohm, 2W, 5%; Resistance Vishay Resistor, Metal Film, 470 Ohm, 2W, 5%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded Axial Leaded
Resistance Range 47 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details