Vishay Precision Group Metal Film Resistors - CCF02470KJKR36

Description
Metal Film Resistors - Through Hole 2watts 470Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 470Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF02470KJKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF02470KJKR36
Metal Film Resistors - CCF02470KJKR36
Metal Film Resistors - Through Hole 2watts 470Kohms 5%

Metal Film Resistors - Through Hole 2watts 470Kohms 5%

Supplier's Site
Ccf-2 470K 5% T-1 R36 Vishay - 67P4944 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 470K 5% T-1 R36 Vishay
67P4944
Ccf-2 470K 5% T-1 R36 Vishay 67P4944
CCF-2 470K 5% T-1 R36

CCF-2 470K 5% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF02470KJKR36 67P4944
Product Name Metal Film Resistors - Ccf-2 470K 5% T-1 R36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details