VISHAY PRECISION GROUP
CCF0246R4FKE36 -- CCF-2 46.4 1% T-1 E36 E3 VISHAY
Vishay Precision Group
Ccf-2 46.4 1% T-1 E36 E3 Vishay
CCF0246R4FKE36
Description
CCF-2 46.4 1% T-1 e36 E3
Description
CCF-2 46.4 1% T-1 e36 E3
Suppliers
Ccf-2 46.4 1% T-1 E36 E3 Vishay
67P4938
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4938 |
|
Product Name
|
Ccf-2 46.4 1% T-1 E36 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
22600 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
2.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers