VISHAY PRECISION GROUP
CCF0243K2FKR36 -- CCF-2 43.2K 1% T-1 R36 VISHAY
Vishay Precision Group
Ccf-2 43.2K 1% T-1 R36 Vishay
CCF0243K2FKR36
Description
CCF-2 43.2K 1% T-1 R36
Description
CCF-2 43.2K 1% T-1 R36
Suppliers
Ccf-2 43.2K 1% T-1 R36 Vishay
67P4933
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P4933 |
|
Product Name
|
Ccf-2 43.2K 1% T-1 R36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
100000 ohms
View Details
3 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
400 ±ppm/°C
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0100 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details