Vishay Precision Group Ccf-2 430K 5% T-1 R36 Vishay CCF02430KJKR36

Description
CCF-2 430K 5% T-1 R36
Description
CCF-2 430K 5% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 430K 5% T-1 R36 Vishay - 67P4935 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 430K 5% T-1 R36 Vishay
67P4935
Ccf-2 430K 5% T-1 R36 Vishay 67P4935
CCF-2 430K 5% T-1 R36

CCF-2 430K 5% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4935
Product Name Ccf-2 430K 5% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details