Vishay Precision Group Ccf-2 40.2K 1% T-1 R36 Vishay CCF0240K2FKR36

Description
CCF-2 40.2K 1% T-1 R36
Description
CCF-2 40.2K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 40.2K 1% T-1 R36 Vishay - 67P4927 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 40.2K 1% T-1 R36 Vishay
67P4927
Ccf-2 40.2K 1% T-1 R36 Vishay 67P4927
CCF-2 40.2K 1% T-1 R36

CCF-2 40.2K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4927
Product Name Ccf-2 40.2K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details