Vishay Precision Group Ccf-2 3.92K 1% T-1 R36 Vishay CCF023K92FKR36

Description
CCF-2 3.92K 1% T-1 R36
Description
CCF-2 3.92K 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-2 3.92K 1% T-1 R36 Vishay - 67P4887 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-2 3.92K 1% T-1 R36 Vishay
67P4887
Ccf-2 3.92K 1% T-1 R36 Vishay 67P4887
CCF-2 3.92K 1% T-1 R36

CCF-2 3.92K 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P4887
Product Name Ccf-2 3.92K 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers